The Type 461M series consists of axial-lead, pressed/oval profile metallized polyester film capacitors with capacitance values from 0.027 to 100.0 µF, DC voltage ratings from 63 to 1000 VDC, and AC voltage ratings from 40 to 250 VAC. Operation is rated from -55°C to +85°C, with linear voltage derating to 50% of rated voltage at +125°C. Capacitance tolerance is ±5% or ±10%, with a dissipation factor of ≤1.0% at 1 kHz and +25°C. Insulation resistance is ≥10,000 MΩ·µF for capacitances ≤1.0 µF and ≥1,000 MΩ·µF for capacitances >1.0 µF at +25°C. Leads are tinned copper-clad steel or tinned copper, with diameters ranging from 0.020 to 0.040 inch. The units are encapsulated with flame-retardant polyester tape meeting UL510 and flame-retardant epoxy meeting UL94V-0. Construction is non-inductive, single-section, using metallized polyester film with self-healing properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M25591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |