Cornell Dubilier Film Paper Film Capacitors 473MSR100K

Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: 63V ESR: 37.63 Ω dV/dt: 35 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 9.5mm Length: 10.5mm Thickness: 6mm Diameter: — Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: 63V ESR: 37.63 Ω dV/dt: 35 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 9.5mm Length: 10.5mm Thickness: 6mm Diameter: — Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 473MSR100K is a metallized polyester film capacitor with a capacitance of 0.047 µF and a DC voltage rating of 100 V, suitable for general-purpose bypass, coupling, and blocking applications. It features a radial leaded package with dimensions of 10.5 mm in length, 9.5 mm in height, and 6 mm in thickness, and a lead spacing of 7.5 mm. The capacitor operates from -55°C to +125°C, has a capacitance tolerance of ±10%, and meets a dissipation factor of 1.0% at 1 kHz and 25°C. Its insulation resistance is ≥7,500 MΩ, and it complies with IEC 60384 standards. The component is coated with flame-retardant epoxy resin (UL94V0) and has lead-free tinned leads. Self-healing properties and a dielectric strength of 160% of rated voltage are included, with load life verified for 2,000 hours at 85°C and 125% rated voltage.

Datasheet Summary
Powered by GS/AI

The 473MSR100K is a metallized polyester film capacitor with a capacitance of 0.047 µF and a DC voltage rating of 100 V, suitable for general-purpose bypass, coupling, and blocking applications. It features a radial leaded package with dimensions of 10.5 mm in length, 9.5 mm in height, and 6 mm in thickness, and a lead spacing of 7.5 mm. The capacitor operates from -55°C to +125°C, has a capacitance tolerance of ±10%, and meets a dissipation factor of 1.0% at 1 kHz and 25°C. Its insulation resistance is ≥7,500 MΩ, and it complies with IEC 60384 standards. The component is coated with flame-retardant epoxy resin (UL94V0) and has lead-free tinned leads. Self-healing properties and a dielectric strength of 160% of rated voltage are included, with load life verified for 2,000 hours at 85°C and 125% rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 473MSR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
473MSR100K
Film Paper Film Capacitors 473MSR100K
For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: 63V ESR: 37.63 Ω dV/dt: 35 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 9.5mm Length: 10.5mm Thickness: 6mm Diameter: — Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 47 nF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • ESR: 37.63 Ω
  • dV/dt: 35
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 125°C
  • Tolerance: -10%/+10%
  • Load Life: 2,000 @ 85°C
  • Width: —
  • Height: 9.5mm
  • Length: 10.5mm
  • Thickness: 6mm
  • Diameter: —
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Film Capacitors - 2002-473MSR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-473MSR100K
Film Capacitors 2002-473MSR100K
Metallized Polypropylene Film Capacitors 10µF 100V

Metallized Polypropylene Film Capacitors 10µF 100V

Supplier's Site Datasheet
Film Capacitors - 473MSR100K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
473MSR100K-ND
Film Capacitors 473MSR100K-ND
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 473MSR100K 2002-473MSR100K 473MSR100K-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polypropylene Polyester
Capacitance Range 0.0470 microF 10 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MWS252KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Paper Film Capacitors - 104PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers