Cornell Dubilier Datasheets for Film Capacitors

Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 30
Product Name Notes
Axial 1
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
Power Film Dc Applications / Dc Link Capacitors / Box
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Smt Aluminum Electroytic
For New Design: No Capacitance: 1 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 10 mA @ 120 Hz,...
For New Design: No Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 14 mA @ 120 Hz,...
For New Design: No Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 26 mA @ 120 Hz,...
For New Design: No Capacitance: 100 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 2 Ω @...
For New Design: No Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 90.5 Ω @...
For New Design: No Capacitance: 330 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 250 mA @ 120 Hz,...
For New Design: Yes Capacitance: 1 µF Voltage DC: — Voltage AC: 160V ESR: 30.3 mΩ dV/dt: 32 Ripple Current: 5 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1 µF Voltage DC: — Voltage AC: 250V ESR: 14 mΩ dV/dt: 40 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1 µF Voltage DC: — Voltage AC: 275V ESR: 13 mΩ dV/dt: 40 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1 µF Voltage DC: — Voltage AC: 350V ESR: 10.9 mΩ dV/dt: 45 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1 µF Voltage DC: — Voltage AC: 400V ESR: 10.3 mΩ dV/dt: 50 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1 µF Voltage DC: — Voltage AC: 450V ESR: 9.2 mΩ dV/dt: 55 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1 µF Voltage DC: 150V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: — RMS Current: — ESR: — Diameter: 10mm...
For New Design: Yes Capacitance: 1 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: — RMS Current: — ESR: — Diameter: 8mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: — Voltage AC: 250V ESR: 10 mΩ dV/dt: 40 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: — Voltage AC: 400V ESR: 8.1 mΩ dV/dt: 50 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: — Voltage AC: 450V ESR: 7.3 mΩ dV/dt: 55 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: — RMS Current: — ESR: — Diameter: 10mm...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 160V ESR: 6.8 mΩ dV/dt: 32 Ripple Current: 7 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 160V ESR: 7.2 mΩ dV/dt: 22 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 160V ESR: 9 mΩ dV/dt: 29 Ripple Current: 8 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 32 RMS Current: 3.6 A @ 85°C ESR:...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 250V ESR: 5.6 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 250V ESR: 8 mΩ dV/dt: 48 Ripple Current: 9 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 36 RMS Current: 4.6 A @ 85°C ESR:...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 25.3mm...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 275V ESR: 5.9 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 275V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 52 RMS Current: 6.2 A @ 85°C ESR:...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 350V ESR: 5.3 mΩ dV/dt: 34 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 400V ESR: 6.9 mΩ dV/dt: 35 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 450V ESR: 6.6 mΩ dV/dt: 38 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: — RMS Current: — ESR: — Diameter: 18.5mm...
For New Design: Yes Capacitance: 100 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 53mm...
For New Design: Yes Capacitance: 105 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 54mm...
For New Design: Yes Capacitance: 110 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 55.5mm...
For New Design: Yes Capacitance: 115 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 56.5mm...
For New Design: Yes Capacitance: 12 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 27.3mm...
For New Design: Yes Capacitance: 12 µF Voltage DC: — Voltage AC: 275V ESR: 8 mΩ dV/dt: 40 Ripple Current: 10.5 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 12 µF Voltage DC: — Voltage AC: 350V ESR: 6.8 mΩ dV/dt: 28 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 120 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 58mm...
For New Design: Yes Capacitance: 125 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 59mm...
For New Design: Yes Capacitance: 13 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 28.2mm...
For New Design: Yes Capacitance: 130 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 60mm...
For New Design: Yes Capacitance: 135 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 60mm...
For New Design: Yes Capacitance: 14 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 29.1mm...
For New Design: Yes Capacitance: 140 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 60mm...
For New Design: Yes Capacitance: 145 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 60mm...
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 32 RMS Current: 4.5 A @ 85°C ESR:...
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 250V ESR: 5.2 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 36 RMS Current: 6 A @ 85°C ESR:...
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 30mm...
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 275V ESR: 5.1 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 400V ESR: 6.1 mΩ dV/dt: 35 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 16 µF Voltage DC: — Voltage AC: 160V ESR: 7 mΩ dV/dt: 30 Ripple Current: 9.3 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 16 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 30.8mm...
For New Design: Yes Capacitance: 16.5 µF Voltage DC: — Voltage AC: 250V ESR: 8 mΩ dV/dt: 29 Ripple Current: 10.3 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 17 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 31.7mm...
For New Design: Yes Capacitance: 17.5 µF Voltage DC: — Voltage AC: 160V ESR: 7 mΩ dV/dt: 33 Ripple Current: 9.6 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 17.5 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 32.1mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: — Voltage AC: 250V ESR: 8.2 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 2 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 86 RMS Current: 3.3 A @ 85°C ESR:...
For New Design: Yes Capacitance: 2 µF Voltage DC: — Voltage AC: 275V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 116 RMS Current: 3.6 A @ 85°C ESR:...
For New Design: Yes Capacitance: 2 µF Voltage DC: — Voltage AC: 350V ESR: 7.3 mΩ dV/dt: 45 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: — Voltage AC: 160V ESR: 15.3 mΩ dV/dt: 32 Ripple Current: 7 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: — Voltage AC: 350V ESR: 6.9 mΩ dV/dt: 45 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: — Voltage AC: 400V ESR: 6.4 mΩ dV/dt: 50 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 2.5 µF Voltage DC: — Voltage AC: 275V ESR: 14 mΩ dV/dt: 76 Ripple Current: 6.4 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 2.7 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 56 RMS Current: 2.6 A @ 85°C ESR:...
For New Design: Yes Capacitance: 2.7 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 86 RMS Current: 3.8 A @ 85°C ESR:...
For New Design: Yes Capacitance: 2.7 µF Voltage DC: — Voltage AC: 275V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 116 RMS Current: 4.3 A @ 85°C ESR:...
For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 160V ESR: 6.9 mΩ dV/dt: 22 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 32 RMS Current: 5.3 A @ 85°C ESR:...
For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 250V ESR: 4.8 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 36 RMS Current: 6.7 A @ 85°C ESR:...
For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 34mm...
For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 275V ESR: 6 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 350V ESR: 5.9 mΩ dV/dt: 28 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 21.5 µF Voltage DC: — Voltage AC: 275V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 52 RMS Current: 9 A @ 85°C ESR:...
For New Design: Yes Capacitance: 22 µF Voltage DC: — Voltage AC: 250V ESR: 7 mΩ dV/dt: 30 Ripple Current: 11.3 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 22.5 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 35.9mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: — Voltage AC: 450V ESR: 30.9 mΩ dV/dt: 55 Ripple Current: 5 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 220 nF Voltage DC: 150V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: — RMS Current: — ESR: — Diameter: 6.5mm...
For New Design: Yes Capacitance: 24 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 37mm...
For New Design: Yes Capacitance: 25 µF Voltage DC: — Voltage AC: 160V ESR: 6 mΩ dV/dt: 30 Ripple Current: 10.4 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 25 µF Voltage DC: — Voltage AC: 250V ESR: 5.7 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 26 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 38.3mm...
For New Design: Yes Capacitance: 28 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 39.6mm...
For New Design: Yes Capacitance: 3 µF Voltage DC: — Voltage AC: 400V ESR: 5.7 mΩ dV/dt: 50 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 3 µF Voltage DC: 150V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: — RMS Current: — ESR: — Diameter: 16.5mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: — Voltage AC: 160V ESR: 11.3 mΩ dV/dt: 32 Ripple Current: 7 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: — Voltage AC: 250V ESR: 6.2 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: — Voltage AC: 275V ESR: 6.2 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: — Voltage AC: 350V ESR: 5.7 mΩ dV/dt: 45 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: — Voltage AC: 450V ESR: 7.4 mΩ dV/dt: 45 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 3.5 µF Voltage DC: — Voltage AC: 275V ESR: 11 mΩ dV/dt: 54 Ripple Current: 7.4 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 30 µF Voltage DC: — Voltage AC: 160V ESR: 7.4 mΩ dV/dt: 22 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 30 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 25 RMS Current: 6.2 A @ 85°C ESR:...
For New Design: Yes Capacitance: 30 µF Voltage DC: — Voltage AC: 250V ESR: 5.3 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 30 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 36 RMS Current: 7.5 A @ 85°C ESR:...
For New Design: Yes Capacitance: 30 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 40.9mm...
For New Design: Yes Capacitance: 30 µF Voltage DC: — Voltage AC: 275V ESR: 5.3 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 32 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 40mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 150V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: — RMS Current: — ESR: — Diameter: 7.5mm...
For New Design: Yes Capacitance: 34 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 41mm...
For New Design: Yes Capacitance: 35 µF Voltage DC: — Voltage AC: 250V ESR: 5.5 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 35 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 42mm...
For New Design: Yes Capacitance: 36 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 43mm...
For New Design: Yes Capacitance: 38 µF Voltage DC: — Voltage AC: 160V ESR: 7 mΩ dV/dt: 20 Ripple Current: 11.3 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 4 µF Voltage DC: — Voltage AC: 250V ESR: 5.9 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 4 µF Voltage DC: — Voltage AC: 275V ESR: 11 mΩ dV/dt: 71 Ripple Current: 7.9 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 4.5 µF Voltage DC: — Voltage AC: 250V ESR: 12 mΩ dV/dt: 42 Ripple Current: 7.1 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 56 RMS Current: 2.8 A @ 85°C ESR:...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 86 RMS Current: 4.3 A @ 85°C ESR:...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 275V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 116 RMS Current: 5.8 A @ 85°C ESR:...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 350V ESR: 6.9 mΩ dV/dt: 34 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 450V ESR: 6.2 mΩ dV/dt: 45 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 40 µF Voltage DC: — Voltage AC: 160V ESR: 7.6 mΩ dV/dt: 16 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 40 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 25 RMS Current: 6.7 A @ 85°C ESR:...
For New Design: Yes Capacitance: 40 µF Voltage DC: — Voltage AC: 250V ESR: 5.2 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 40 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 36 RMS Current: 8.5 A @ 85°C ESR:...
For New Design: Yes Capacitance: 40 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 43.5mm...
For New Design: Yes Capacitance: 42 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 44.5mm...
For New Design: Yes Capacitance: 45 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 46mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: — Voltage AC: 400V ESR: 18.6 mΩ dV/dt: 50 Ripple Current: 7 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 470 nF Voltage DC: — Voltage AC: 450V ESR: 15.7 mΩ dV/dt: 55 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 48 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 47mm...
For New Design: Yes Capacitance: 5 µF Voltage DC: — Voltage AC: 160V ESR: 8.8 mΩ dV/dt: 32 Ripple Current: 7 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 5 µF Voltage DC: — Voltage AC: 250V ESR: 5.2 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 5 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 9 RMS Current: — ESR: — Diameter: 23mm...
For New Design: Yes Capacitance: 5 µF Voltage DC: — Voltage AC: 350V ESR: 6.8 mΩ dV/dt: 34 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 5 µF Voltage DC: — Voltage AC: 400V ESR: 6.2 mΩ dV/dt: 40 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 5 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: — RMS Current: — ESR: — Diameter: —
For New Design: Yes Capacitance: 50 µF Voltage DC: — Voltage AC: 160V ESR: 6 mΩ dV/dt: 21 Ripple Current: 12.2 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 50 µF Voltage DC: — Voltage AC: 160V ESR: 7.5 mΩ dV/dt: 16 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 50 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 48mm...
For New Design: Yes Capacitance: 52 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 50mm...
For New Design: Yes Capacitance: 55 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 51mm...
For New Design: Yes Capacitance: 56 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 51.5mm...
For New Design: Yes Capacitance: 6 µF Voltage DC: — Voltage AC: 275V ESR: 8 mΩ dV/dt: 63 Ripple Current: 9 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 6.8 µF Voltage DC: — Voltage AC: 250V ESR: 4.9 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 6.8 µF Voltage DC: — Voltage AC: 275V ESR: 4.7 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 6.8 µF Voltage DC: — Voltage AC: 350V ESR: 6.2 mΩ dV/dt: 34 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 6.8 µF Voltage DC: — Voltage AC: 450V ESR: 7.5 mΩ dV/dt: 38 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 60 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 48mm...
For New Design: Yes Capacitance: 65 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 49mm...
For New Design: Yes Capacitance: 68 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 51mm...
For New Design: Yes Capacitance: 680 nF Voltage DC: — Voltage AC: 350V ESR: 15 mΩ dV/dt: 45 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 7 µF Voltage DC: — Voltage AC: 250V ESR: 9 mΩ dV/dt: 41 Ripple Current: 8.3 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 7 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 9 RMS Current: — ESR: — Diameter: 26.3mm...
For New Design: Yes Capacitance: 7.5 µF Voltage DC: — Voltage AC: 250V ESR: 9 mΩ dV/dt: 51 Ripple Current: 8.7 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 70 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 52mm...
For New Design: Yes Capacitance: 72 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 53mm...
For New Design: Yes Capacitance: 75 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 54mm...
For New Design: Yes Capacitance: 78 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 54.5mm...
For New Design: Yes Capacitance: 8 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 9 RMS Current: — ESR: — Diameter: 27.8mm...
For New Design: Yes Capacitance: 80 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 55mm...
For New Design: Yes Capacitance: 82 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 55.5mm...
For New Design: Yes Capacitance: 825 nF Voltage DC: — Voltage AC: 275V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 116 RMS Current: 2.3 A @ 85°C ESR:...
For New Design: Yes Capacitance: 85 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 56.5mm...
For New Design: Yes Capacitance: 9 µF Voltage DC: — Voltage AC: 275V ESR: 10 mΩ dV/dt: 42 Ripple Current: 9.5 A @ 10 kHz, 85°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 90 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 50mm...
For New Design: Yes Capacitance: 92 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 51mm...
For New Design: Yes Capacitance: 95 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 52mm...

<< Prev Next >>