The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, designed for applications requiring non-inductive performance. It operates at full-rated voltage from -55°C to +85°C and up to +125°C with linear voltage derating to 50% of rated voltage. The capacitor is encapsulated with flame-retardant polyester tape meeting UL510 and potted with flame-retardant epoxy meeting UL94V-0 specifications. Capacitance values range from 0.027 µF to 100.0 µF with tolerances of ±5% or ±10%, and voltage ratings span 63 to 1000 VDC and 40 to 250 VAC. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.020 in (0.5 mm) to 0.040 in (1.0 mm). For the 461M2259R6 variant, the part number indicates a capacitance of 2.2 µF, a 400 VDC voltage rating, and ±10% tolerance, with dimensions and lead details consistent with the standard 461M series for this range.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M2259R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |