The 473PPR102KG is a high-voltage pulse radial film capacitor for power semiconductor circuits, constructed with metallized polypropylene film in a flame-retardant plastic box with epoxy resin fill. It has a DC voltage rating of 1000 V, a capacitance of 0.047 µF, lead spacing of 22.5 mm, and dimensions of 26.5 mm × 16 mm × 7 mm with 0.8 mm lead diameter. It supports a maximum dv/dt of 2100 V/µs, operates from −55°C to +105°C, and meets UL 94V-1 and UL94V0 flammability standards. The capacitor has an insulation resistance of 30,000 MΩ×µF at 25°C, self-inductance under 1 nH per mm of lead spacing, and a capacitance drift factor under 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 473PPR102KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |