Cornell Dubilier Datasheets for Film Capacitors

Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30
Product Name Notes
ADD CONTENT
Power Film Ac Applications / Resonant Capacitors / Round Lc
Power Film Dc Applications / Dc Link Capacitors / Box
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Power Film Dc Applications / Snubber Capacitors / Radial 6
Radial 5
X2 And Arc Suppression
For New Design: Yes Capacitance: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 12.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 17.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 320 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness:...
For New Design: Yes Capacitance: 2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.7 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 3.4 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 3.2 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 3.9 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.5 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 3.2 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 575 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 575 ESR: 4.3 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2.5 mΩ RMS Current: — Length: 42mm Height: 40mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2.5 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 3.2 mΩ RMS Current: — Length: 42mm Height: 40mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 3.2 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 4.9 mΩ RMS Current: — Length: 42mm Height: 32mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.1 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 4.2 mΩ RMS Current: — Length: 42mm Height: 40mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 4.2 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 4.9 mΩ RMS Current: — Length: 42mm Height: 40mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 4.9 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 804 mΩ Diameter:...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 8 RMS Current: — ESR: 80 mΩ Diameter:...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 804 mΩ Diameter:...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 3 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 5 RMS Current: — ESR: 804 mΩ Diameter:...
For New Design: Yes Capacitance: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 20 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.84 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 22 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 30 mΩ RMS Current: — Length: 27mm Height: 16mm...
For New Design: Yes Capacitance: 22 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 8.04 Ω Diameter:...
For New Design: Yes Capacitance: 22 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3600 ESR: 28 mΩ RMS Current: — Length: 27mm Height: 17mm...
For New Design: Yes Capacitance: 22 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 30.5 mΩ RMS Current: — Length: 32mm Height: 20mm...
For New Design: Yes Capacitance: 22 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4900 ESR: 26.5 mΩ RMS Current: — Length: 27mm Height: 22mm...
For New Design: Yes Capacitance: 22 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 26.5 mΩ RMS Current: — Length: 32mm Height: 22mm...
For New Design: Yes Capacitance: 22.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.84 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 220 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1300 ESR: 5.7 mΩ RMS Current: — Length: 32mm Height: 22mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: 63V ESR: — dV/dt: 35 Ripple Current: — Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: 63V ESR: 8.04 Ω dV/dt: 30 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load...
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 6.43 Ω Diameter:...
For New Design: Yes Capacitance: 220 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 5.4 mΩ RMS Current: — Length: 32mm Height: 24.5mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 6.9 mΩ RMS Current: — Length: 43mm Height: 28mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 4.4 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 5.1 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 804 mΩ Diameter:...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 5.9 mΩ RMS Current: — Length: 43mm Height: 30mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 4.5 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 5.2 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1900 ESR: 8.1 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 5.3 mΩ RMS Current: — Length: 42mm Height: 40mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 5.3 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 6 mΩ RMS Current: — Length: 42mm Height: 40mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 6 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1600 ESR: 8.3 mΩ RMS Current: — Length: 42mm Height: 32mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2550 ESR: 7.1 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.4 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 5.1 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 7.4 mΩ RMS Current: — Length: 42mm Height: 40mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 7.4 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 8.1 mΩ RMS Current: — Length: 42mm Height: 40mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 8.1 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 8.04 Ω Diameter:...
For New Design: Yes Capacitance: 220 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1200 ESR: 7 mΩ RMS Current: — Length: 27mm Height: 20mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 8 mΩ RMS Current: — Length: 32mm Height: 20mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 6.4 mΩ RMS Current: — Length: 32mm Height: 22mm...
For New Design: Yes Capacitance: 25 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.84 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 25 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.84 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 3 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 30 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.84 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 35 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.84 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 4 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 40 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.84 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 6 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 7 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
For New Design: Yes Capacitance: 8 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.

<< Prev Next >>