The 474PPA202KS is an axial lead, high dv/dt film capacitor rated for 2000 VDC with 0.47 µF capacitance, designed for power semiconductor circuits and switching applications. It measures 26 mm in diameter and 59 mm in length, with a maximum RMS ripple current of 12.5 A at 100 kHz and 25°C, and an ESR of 6 mΩ at the same conditions. The capacitor uses double metallized polypropylene film with epoxy resin end coating (UL94V0) and lead-free tinned copper leads. It operates from -55°C to +85°C, has a dissipation factor of 0.06% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF. The dielectric strength is 200% of rated VDC for 60 seconds between leads and case. Life expectancy is 100,000 hours at 70°C under DC voltage. Surge voltage is 2400 VDC, and AC rating is 630 VAC at 50/60 Hz.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.47UF 10% 2KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 474PPA202KS | 474PPA202KS |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF |