Cornell Dubilier Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| ADD CONTENT | |
| Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. | |
| Power Film Ac Applications / Resonant Capacitors / Rectangular Hc | |
| Power Film Ac Applications / Resonant Capacitors / Round Lc | |
| Power Film Dc Applications / Dc Link Capacitors / Box | |
| Power Film Dc Applications / Snubber Capacitors / Axial Snubber | |
| Power Film Dc Applications / Snubber Capacitors / Igbt Mount | |
| Power Film Dc Applications / Snubber Capacitors / Radial 6 | |
| X2 And Arc Suppression | |
| For New Design: Yes Capacitance: 1 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 1 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.88 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.88 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 12.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.88 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 2 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 2 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 2.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 575 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 2.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 575 ESR: 4 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 2.5 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 4.5 mΩ RMS Current: — Length: 43mm Height: 33.5mm... | |
| For New Design: Yes Capacitance: 2.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 3.7 mΩ RMS Current: — Length: 42mm Height: 44mm... | |
| For New Design: Yes Capacitance: 2.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 4.4 mΩ RMS Current: — Length: 42mm Height: 44mm... | |
| For New Design: Yes Capacitance: 3 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 3 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 3.2 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 3.9 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 325 ESR: — RMS Current: — Length: 43mm Height: 45mm Thickness:... | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.3 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 3.3 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 4 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 536 mΩ Diameter:... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 8 RMS Current: — ESR: 54 mΩ Diameter:... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 536 mΩ Diameter:... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 2 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 3 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 5 RMS Current: — ESR: 536 mΩ Diameter:... | |
| For New Design: Yes Capacitance: 300 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.1 mΩ RMS Current: — Length: 42mm Height: 44mm... | |
| For New Design: Yes Capacitance: 300 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.8 mΩ RMS Current: — Length: 42mm Height: 44mm... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2000 ESR: 23 mΩ RMS Current: — Length: 27mm Height: 16mm... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 22 mΩ RMS Current: — Length: 27mm Height: 17mm... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 5.36 Ω Diameter:... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 23.7 mΩ RMS Current: — Length: 32mm Height: 20mm... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3600 ESR: 20.5 mΩ RMS Current: — Length: 27mm Height: 20mm... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 22.5 mΩ RMS Current: — Length: 32mm Height: 22mm... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2750 ESR: 18.3 mΩ RMS Current: — Length: 32mm Height: 33mm... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 19 mΩ RMS Current: — Length: 32mm Height: 24.5mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1300 ESR: 4.5 mΩ RMS Current: — Length: 32mm Height: 28mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 4.29 Ω Diameter:... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 5.9 mΩ RMS Current: — Length: 43mm Height: 28mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 3.6 mΩ RMS Current: — Length: 32mm Height: 33mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 4.3 mΩ RMS Current: — Length: 32mm Height: 33mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 5.4 mΩ RMS Current: — Length: 43mm Height: 30mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 3.4 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 4.1 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1220 ESR: 6 mΩ RMS Current: — Length: 32mm Height: 33mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 18 RMS Current: — ESR: 536 mΩ Diameter:... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.2 mΩ RMS Current: — Length: 42mm Height: 40mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.2 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.9 mΩ RMS Current: — Length: 42mm Height: 40mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.9 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1600 ESR: 5.1 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1600 ESR: 7.4 mΩ RMS Current: — Length: 43mm Height: 30mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1900 ESR: 5.8 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 3.9 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.6 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1600 ESR: — RMS Current: — Length: 42mm Height: 40mm Thickness:... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 5.1 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 5.5 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 6.2 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 5.36 Ω Diameter:... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 6 mΩ RMS Current: — Length: 32mm Height: 22mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 4.9 mΩ RMS Current: — Length: 32mm Height: 24.5mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 4 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 6 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 6 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.88 in. Length: 1.31 in. Diameter: — |
| << Prev | Next >> |