Richardson RFPD Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 20 30 40 50 60 64 65 66 67 68 69 70
Product Name Notes
Applications Grid Energy Storage UPS Systems Voltage Sag Protection Industrial Equipment Wayside Energy Storage Features and Advantages Rack Mount Installation One Million Cycles Lifetime High Power Density 10-15 Year Life...
Applications Wind Pitch Control Engineering Machinery UPS Systems Industrial Equipment Peak Load Shaving Features and Advantages One Million Cycle Life High Power Density Voltage Monitoring Wide Temperature Range -40 C...
Applications Wind Turbine Pitch Control Engine Starting Bridge Power Peak Load Shaving UPS Systems Features and Advantages One Million Cycle Life 10-15 Year Calendar Life Wide Temperature Range -40 C...
Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems Features and Advantages One Million Cycle Life High Power Density Voltage Monitoring Wide Temperature Range -40 C...
Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems Features and Advantages One Million Cycle Life High Power Density Voltage Monitoring Wide Temperature Range -50 C...
ATC Tuning Sticks® allow you to easily select the right capacitance value for your circuit without soldering capacitors. A Tuning Stick® consists of an ATC 100 Series A or B...
Constructed using a low-loss polypropylene film, the UNL series offers high ripple current capabilities and high capacitance values making them ideal for electrolytic bank replacement and high ripple current applications.
Eaton PowerStor supercapacitors are unique, ultra-high capacitance devices utilizing electrochemical double layer capacitor (EDLC) construction combined with new, high performance materials. This combination of advanced technologies allows Eaton to offer...
Eaton supercapacitors are high reliability, high power, ultra-high capacitance energy storage devices utilizing electric double layer capacitor (EDLC) construction combined with proprietary materials and processes. This combination of advanced technologies...
Eaton supercapacitors are high reliability, high power, ultra-high capacitance energy storage devices utilizing electrochemical double layer capacitor (EDLC) construction combined with proprietary materials and processes. This combination of advanced technologies...
Eaton supercapacitors are unique, ultra-high capacitance devices utilizing electrochemical double layer capacitor (EDLC) construction combined with new, high performance materials. This combination of advanced technologies allows Eaton to offer a...
Eaton’s XLM supercapacitor modules provide energy storage for bridge power to improve power quality while offering high power density for peak power shaving and energy capture for multiple applications. Relatively...
Features High Voltage Very Fast Charge/Discharge High Power Density RoHS Compliant Applications Solar/Wind Energy Storage Pulse Power Energy Harvesting UPS Systems Smart Electric Meters
METAL OXIDE VARISTORS TNR
METAL OXIDE VARISTORS
Oil Filled Capacitor, Round
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Rugged Type ST capacitors can withstand more than 30 million full discharges in typical strobe-lamp applications - that's more than ten years' operation in emergency vehicles. This exceptional life capability...
Rugged Type ST capacitors can withstand more than 30 million full discharges in typical strobe-lamp applications—that’s more than ten years’ operation in emergency vehicles. This exceptional life capability is also...
The 15V, 58F ultracapacitor module contains 6 x 350F, 2.7V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections...
The 170V, 6F ultracapacitor module contains 60 x 370F, 3.0V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections...
The 17V, 62F ultracapacitor module contains 6 x 370F, 3.0V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections...
The 48V, 165F ultracapacitor module contains 18 of the 2.7V, 3000F ultracapacitor cells in series. The module housing is a durable aluminum case with heat dissipation capability and an IP65...
The solid polymer SPSX aluminum capacitor is an ideal choice for audio/visual equipment, home appliances, computers, measuring equipment and industrial robots. Like the SPCX, the SPSX is a compact component.
The Type TAS solid tantalum axial lead capacitor is constructed with a rugged hermetically sealed metal case with an outer polyester insulator wrap and is ideal for use in the...
The U32D series allows for extremely high ripple currents for applications such as inverter designs and motor controllers. This series of capacitors offers very large capacitance of up to 2.2F...
Type T capacitors are for high voltage filter applications as well as being used for filtering, bypass and blocking in radar amplifiers and power supplies. The Type T is constructed...
Type TC is an axial leaded, 85 ºC, 1000 hour long life general purpose aluminum electrolytic capacitor with a high ripple current rating and is suitable for consumer electronic equipment...
Type WMF axial-leaded, polyester film/foil capacitors, available in a wide range of capacitance and voltage ratings, offer excellent moisture resistance capability with extended foil, non-inductive wound sections, epoxy sealed ends...
Type WPP axial-leaded, polypropylene film/foil capacitors incorporate non-inductive extended foil construction with epoxy end seals. Type WPP is rated for continuous-duty operation over the temperature range of –55 ºC to...
With a robust film/paper/extended foil construction, Type SNU capacitors have low inductance and high peak current ratings that make them ideal for power snubber applications. The Type SNU may be...

<< Prev