The THAS502M030AC0C is a Thinpack™ aluminum electrolytic capacitor with a rated voltage of 30 Vdc, capacitance of 5000 µF, and a case size of 53.8 mm in length. It measures 9.2 mm in thickness and features two 20 AWG tin-plated copper leads. The capacitor operates over a temperature range of -40 °C to +105 °C and has a guaranteed 5000-hour life at 105 °C. Its maximum ESR at 25 °C is 0.07 Ω, with a ripple current rating of 3.00 A at 120 Hz and 3.30 A at 20 kHz under 85 °C ambient conditions. The case is aluminum with a stainless steel sleeve, and the device meets a vibration specification of 10g across 10 to 2000 Hz. Capacitance tolerance is ±20%, and leakage current does not exceed 0.002 CV µA at 25 °C after 5 minutes at rated voltage.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 5000µF 30V
5000µF 30V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 5000UF 20% 30V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS502M030AC0C | THAS502M030AC0C | 2002-THAS502M030AC0C | THAS502M030AC0C-ND | THAS502M030AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5000 microF | 5000 microF | 5000 microF | 5000 microF | 5000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |