LICAP Technologies, Inc. Supercapacitors/Ultracapacitors SM0006-170-NB

Description
The 170V, 6F ultracapacitor module contains 60 x 370F, 3.0V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections are on the same end. Voltage management is available, please review the data sheets for additional specifications and ordering options. Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems Features and Advantages One Million Cycle Life High Power Density Voltage Monitoring Wide Temperature Range -40 C to 65 C
Request a Quote Datasheet
Description
The 170V, 6F ultracapacitor module contains 60 x 370F, 3.0V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections are on the same end. Voltage management is available, please review the data sheets for additional specifications and ordering options. Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems Features and Advantages One Million Cycle Life High Power Density Voltage Monitoring Wide Temperature Range -40 C to 65 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SM0006-170-NB
Supercapacitors/Ultracapacitors SM0006-170-NB
The 170V, 6F ultracapacitor module contains 60 x 370F, 3.0V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections are on the same end. Voltage management is available, please review the data sheets for additional specifications and ordering options. Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems Features and Advantages One Million Cycle Life High Power Density Voltage Monitoring Wide Temperature Range -40 C to 65 C

The 170V, 6F ultracapacitor module contains 60 x 370F, 3.0V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections are on the same end. Voltage management is available, please review the data sheets for additional specifications and ordering options.

Applications

  • Wind Turbine Pitch Control
  • Engineering Machinery
  • Industrial Equipment
  • UPS and Telecom Systems

Features and Advantages

  • One Million Cycle Life
  • High Power Density
  • Voltage Monitoring
  • Wide Temperature Range -40 C to 65 C
Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SM0006-170-NB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SM0006-170-NB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SM0006-170-NB
CAPACITOR 6F 0%/20% 170V CHAS

CAPACITOR 6F 0%/20% 170V CHAS

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - SM0006-170-NB - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SM0006-170-NB
Electric Double Layer Capacitors (EDLC), Supercapacitors SM0006-170-NB
CAP LITH HYB 6F 0%/20% 170V CHAS

CAP LITH HYB 6F 0%/20% 170V CHAS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number SM0006-170-NB SM0006-170-NB SM0006-170-NB
Product Name Supercapacitors/Ultracapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Capacitance Range 6.00E6 microF 6.00E6 microF 6.00E6 microF
WVDC 170 volts 170 volts
Lead Style Ring Terminal
Mounting Style Module Bolt-on; Module Chassis Mount
Technology Single-Layer Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers