The THA572M025AB0C is a Thinpack™ aluminum electrolytic capacitor with a 45.9 mm length and 8.2 mm profile, designed for high energy density in low-profile circuits. It has a rated voltage of 25 Vdc, capacitance of 5700 µF, and a capacitance tolerance of ±20%. The capacitor operates at a maximum temperature of 85 °C and has a 5000-hour life rating at this temperature. The maximum ripple current at 120 Hz and 65 °C ambient is 2.40 A, with 2.64 A at 20 kHz. It features a maximum ESR of 0.08 Ω at 25 °C and 20 kHz. The part has polyester insulation and two leads, with a typical weight of 16 g. The device meets vibration resistance of 10 g and is rated for operation up to 80,000 feet altitude. Terminal connections are 20 AWG tin-plated copper wire.
5700µF 25V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 5700µF 25V
CAP ALUM 5700UF 20% 25V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA572M025AB0C | THA572M025AB0C-ND | THA572M025AB0C | 2002-THA572M025AB0C | THA572M025AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5700 microF | 5700 microF | 5700 microF | 5700 microF | 5700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |