Type T high voltage paper-film/foil capacitors are designed for filtering, bypass, and blocking in radar amplifiers and power supplies. The T10W10NR-F is a 10.0 µF capacitor with a rated voltage of 1000 Vdc, operating from -55 ºC to 105 ºC, with full voltage rating up to 85 ºC and linear derating to 50% at 105 ºC. It features a hermetically sealed oval metal case with 10-32 screw terminals and thermoset plastic bushings. The case dimensions are 3.88 inches in length, with code D. Capacitance tolerance is ±10%.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
Type T capacitors are for high voltage filter applications as well as being used for filtering, bypass and blocking in radar amplifiers and power supplies. The Type T is constructed with a rugged inserted tab to foil connection to 10-32 screw terminals surrounded by thermoset plastic bushings for high voltage performance in an oval, hermetically sealed metal case that will give long operating life under harsh conditions.
10µF Film Capacitor 1000V (1kV) Paper, Metallized Radial, Can
High Voltage Paper-Film/Foil Capacitors 10µF 1000V
CAP FILM 10UF 10% 1KVDC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T10W10NR-F | T10W10NR-F | T10W10NR-F-ND | 2002-T10W10NR-F | T10W10NR-F |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |