Cornell Dubilier Film Paper Film Capacitors WMF1P22K-F

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 9.5mm Length: 27mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 9.5mm Length: 27mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF1P22K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.022 µF, rated for 100 Vdc, and a dV/dt of 1600 V/µs. It has a diameter of 9.5 mm and a length of 27.0 mm, with terminal diameter of 0.6 mm. The capacitor operates from -55 °C to 125 °C, with full rated voltage up to 85 °C, and derates linearly to 50% at 125 °C. It meets a capacitance tolerance of ±10%, has a dissipation factor of 0.75% max at 25 °C and 1 kHz, and an insulation resistance of 100,000 MΩ min. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy. Terminals are tin-plated copper-clad steel.

Datasheet Summary
Powered by GS/AI

The WMF1P22K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.022 µF, rated for 100 Vdc, and a dV/dt of 1600 V/µs. It has a diameter of 9.5 mm and a length of 27.0 mm, with terminal diameter of 0.6 mm. The capacitor operates from -55 °C to 125 °C, with full rated voltage up to 85 °C, and derates linearly to 50% at 125 °C. It meets a capacitance tolerance of ±10%, has a dissipation factor of 0.75% max at 25 °C and 1 kHz, and an insulation resistance of 100,000 MΩ min. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy. Terminals are tin-plated copper-clad steel.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1P22K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1P22K-F
Film Paper Film Capacitors WMF1P22K-F
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 9.5mm Length: 27mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 1600
  • RMS Current: —
  • ESR: —
  • Diameter: 9.5mm
  • Length: 27mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-WMF1P22K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-WMF1P22K-F
Film Capacitors 2002-WMF1P22K-F
Polyester Film Capacitors 0.22µF 100V

Polyester Film Capacitors 0.22µF 100V

Supplier's Site Datasheet
Film Capacitor - WMF1P22K-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
WMF1P22K-F
Film Capacitor WMF1P22K-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - 338-4190-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4190-ND
Film Capacitors 338-4190-ND
0.22µF Film Capacitor 65V 100V Polyester Axial

0.22µF Film Capacitor 65V 100V Polyester Axial

Buy Now Datasheet
Capacitors - Film Capacitors - WMF1P22K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF1P22K-F
Capacitors - Film Capacitors WMF1P22K-F
CAP FILM 0.22UF 10% 100VDC AXIAL

CAP FILM 0.22UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number WMF1P22K-F 2002-WMF1P22K-F WMF1P22K-F 338-4190-ND WMF1P22K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MPR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C343T100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers