The THAS492M025AB0C is a Thinpack™ aluminum electrolytic capacitor with a rated voltage of 25 Vdc, capacitance of 4900 µF, and a case size of 45.9 mm length. It is 9.2 mm thick and features a bare can mounting style with 20 AWG tin-plated copper leads. The capacitor operates from -55 °C to +105 °C and has a 5000-hour life rating at 105 °C. Its maximum ESR at 25 °C is 0.08 Ω, with a ripple current capability of 2.60 A at 120 Hz and 2.86 A at 20 kHz under 85 °C ambient conditions. The device meets a capacitance tolerance of ±20% and complies with the manufacturer's DC life and thermal stability requirements for this series.
4900µF 25V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 4900µF 25V
CAP ALUM 4900UF 20% 25V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS492M025AB0C | THAS492M025AB0C-ND | THAS492M025AB0C | 2002-THAS492M025AB0C | THAS492M025AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4900 microF | 4900 microF | 4900 microF | 4900 microF | 4900 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |