The THA462M030AB0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile, rated for 30 Vdc and 4600 µF, in a 45.9 mm case length. It has a capacitance tolerance of ±20%, an ESR of 0.08 Ω at 25 °C, and a ripple current rating of 2.40 A at 120 Hz and 2.64 A at 20 kHz for 65 °C ambient operation. The capacitor has a 5000-hour life rating at 85 °C, operates from -55 °C to 85 °C, and is shipped with bare-can mounting. It is designed for high-energy-density bulk storage in low-profile circuits, replacing surface-mount tantalum or aluminum electrolytic arrays.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 4600µF 30V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
4600µF 30V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 4600UF 20% 30V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA462M030AB0C | 2002-THA462M030AB0C | THA462M030AB0C | THA462M030AB0C-ND | THA462M030AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4600 microF | 4600 microF | 4600 microF | 4600 microF | 4600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |