Cornell Dubilier Aluminum Electrolytic Capacitor THAS112M075AC1C

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - THAS112M075AC1C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
THAS112M075AC1C
Aluminum Electrolytic Capacitor THAS112M075AC1C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - THAS112M075AC1C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
THAS112M075AC1C-ND
Aluminum Electrolytic Capacitors THAS112M075AC1C-ND
1100µF 75V Aluminum Electrolytic Capacitors FlatPack 170mOhm @ 120Hz 5000 Hrs @ 105°C

1100µF 75V Aluminum Electrolytic Capacitors FlatPack 170mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-THAS112M075AC1C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-THAS112M075AC1C
Aluminum Electrolytic Capacitors 2002-THAS112M075AC1C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 1100µF 75V

Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 1100µF 75V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - THAS112M075AC1C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
THAS112M075AC1C
Capacitors - Aluminum Electrolytic Capacitors THAS112M075AC1C
CAP ALUM 1100UF 20% 75V FLATPACK

CAP ALUM 1100UF 20% 75V FLATPACK

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number THAS112M075AC1C THAS112M075AC1C-ND 2002-THAS112M075AC1C THAS112M075AC1C
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1100 microF 1100 microF 1100 microF 1100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers