Cornell Dubilier Film Paper Film Capacitors WMF05P22K-F

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 9.1mm Length: 20.6mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 9.1mm Length: 20.6mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF05P22K-F is an axial-leaded polyester film/foil capacitor rated for 50 Vdc with a capacitance of 0.22 µF and a tolerance of ±10%. It has a diameter of 9.1 mm, a length of 20.6 mm, and terminal lead diameter of 0.6 mm. The capacitor supports a maximum dV/dt of 1500 V/µs, operates from -55 °C to 125 °C, and is derated linearly above 85 °C. It features epoxy sealing, a UL94V-0 resin fill, and a UL510 polyester tape wrap case. The insulation resistance is 30,000 MΩ × µF with a minimum of 100,000 MΩ. The dissipation factor is 0.75% maximum at 25 °C and 1 kHz. It is non-inductive and designed for applications requiring high peak currents and excellent moisture resistance.

Datasheet Summary
Powered by GS/AI

The WMF05P22K-F is an axial-leaded polyester film/foil capacitor rated for 50 Vdc with a capacitance of 0.22 µF and a tolerance of ±10%. It has a diameter of 9.1 mm, a length of 20.6 mm, and terminal lead diameter of 0.6 mm. The capacitor supports a maximum dV/dt of 1500 V/µs, operates from -55 °C to 125 °C, and is derated linearly above 85 °C. It features epoxy sealing, a UL94V-0 resin fill, and a UL510 polyester tape wrap case. The insulation resistance is 30,000 MΩ × µF with a minimum of 100,000 MΩ. The dissipation factor is 0.75% maximum at 25 °C and 1 kHz. It is non-inductive and designed for applications requiring high peak currents and excellent moisture resistance.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF05P22K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF05P22K-F
Film Paper Film Capacitors WMF05P22K-F
For New Design: Yes Capacitance: 220 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 9.1mm Length: 20.6mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 50V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 1500
  • RMS Current: —
  • ESR: —
  • Diameter: 9.1mm
  • Length: 20.6mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitor - WMF05P22K-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
WMF05P22K-F
Film Capacitor WMF05P22K-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - 338-4188-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4188-ND
Film Capacitors 338-4188-ND
0.22µF Film Capacitor 35V 50V Polyester Axial

0.22µF Film Capacitor 35V 50V Polyester Axial

Buy Now Datasheet
Film Capacitors 2002-WMF05P22K-F
Polyester Film Capacitors 0.22µF 50V

Polyester Film Capacitors 0.22µF 50V

Supplier's Site Datasheet
Capacitors - Film Capacitors - WMF05P22K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF05P22K-F
Capacitors - Film Capacitors WMF05P22K-F
CAP FILM 0.22UF 10% 50VDC AXIAL

CAP FILM 0.22UF 10% 50VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number WMF05P22K-F WMF05P22K-F 338-4188-ND 2002-WMF05P22K-F WMF05P22K-F
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Capacitors - Film Capacitors - 103MWR152KB - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers