The THAS251M250AD0C is a thinpack aluminum electrolytic capacitor with a 250 Vdc ripple voltage rating, 250 µF capacitance, and a 66.5 mm case length. It measures 9.2 mm in thickness and features two 20 AWG copper wire terminals with tin plating. It offers a maximum ESR of 0.41 Ω at 25 °C and a ripple current capability of 1.10 A at 85 °C. The capacitor is rated for 5000 hours of life at 105 °C and operates within a temperature range of -55 °C to +105 °C. The case is constructed of aluminum with a stainless steel sleeve, and the product meets the series' thermal and electrical specifications for the AD case style.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 250µF 250V
250µF 250V Aluminum Electrolytic Capacitors FlatPack 410mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 250UF 20% 250V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS251M250AD0C | 2002-THAS251M250AD0C | THAS251M250AD0C-ND | THAS251M250AD0C | THAS251M250AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 250 microF | 250 microF | 250 microF | 250 microF | 250 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |