LICAP Technologies, Inc. Supercapacitors/Ultracapacitors SM0500-016-ATH

Description
Applications Wind Turbine Pitch Control Engine Starting Bridge Power Peak Load Shaving UPS Systems Features and Advantages One Million Cycle Life 10-15 Year Calendar Life Wide Temperature Range -40 C to 65 C High Power Charge and Discharge No Lead or Toxic Materials No Thermal Runaway Potential
Request a Quote Datasheet
Description
Applications Wind Turbine Pitch Control Engine Starting Bridge Power Peak Load Shaving UPS Systems Features and Advantages One Million Cycle Life 10-15 Year Calendar Life Wide Temperature Range -40 C to 65 C High Power Charge and Discharge No Lead or Toxic Materials No Thermal Runaway Potential
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SM0500-016-ATH
Supercapacitors/Ultracapacitors SM0500-016-ATH
Applications Wind Turbine Pitch Control Engine Starting Bridge Power Peak Load Shaving UPS Systems Features and Advantages One Million Cycle Life 10-15 Year Calendar Life Wide Temperature Range -40 C to 65 C High Power Charge and Discharge No Lead or Toxic Materials No Thermal Runaway Potential

Applications

  • Wind Turbine Pitch Control
  • Engine Starting
  • Bridge Power
  • Peak Load Shaving
  • UPS Systems

Features and Advantages

  • One Million Cycle Life
  • 10-15 Year Calendar Life
  • Wide Temperature Range -40 C to 65 C
  • High Power Charge and Discharge
  • No Lead or Toxic Materials
  • No Thermal Runaway Potential
Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SM0500-016-ATH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SM0500-016-ATH
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SM0500-016-ATH
CAPACITOR 500F 0/20% 16V CHAS

CAPACITOR 500F 0/20% 16V CHAS

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - SM0500-016-ATH - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SM0500-016-ATH
Electric Double Layer Capacitors (EDLC), Supercapacitors SM0500-016-ATH
CAP LITH HYB 500F 0/20% 16V CHAS

CAP LITH HYB 500F 0/20% 16V CHAS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number SM0500-016-ATH SM0500-016-ATH SM0500-016-ATH
Product Name Supercapacitors/Ultracapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Capacitance Range 5.00E8 microF 5.00E8 microF 5.00E8 microF
WVDC 16 volts 16 volts
Lead Style Threaded Post
Mounting Style Module Bolt-on; Module Chassis Mount
Technology Single-Layer Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers