The THA502M020AA0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile, rated for 20 Vdc and 5000 hours of life at 85 °C. It has a capacitance of 5000 µF, a maximum ESR of 0.12 Ω at 25 °C, and a ripple current rating of 1.90 A at 120 Hz and 65 °C ambient temperature. The part is housed in a 36.4 mm case with a bare aluminum can and two leads. It operates within a temperature range of -55 °C to +85 °C and meets vibration standards of 10 g. Weight is 14 g.
5000µF 20V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 5000µF 20V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 5000UF 20% 20V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA502M020AA0C | THA502M020AA0C-ND | 2002-THA502M020AA0C | THA502M020AA0C | THA502M020AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5000 microF | 5000 microF | 5000 microF | 5000 microF | 5000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |