THAS211M200AC0C is a thinpack aluminum electrolytic capacitor with a rated voltage of 200 Vdc, capacitance of 210 µF, and a case length of 53.8 mm. It measures 9.2 mm in thickness and features bare can mounting with two 20 AWG copper wire leads. The capacitor operates from -55 °C to +105 °C, has a capacitance tolerance of ±20%, and a maximum ESR of 0.53 Ω at 25 °C. It supports a ripple current of 0.90 A at 85 °C and 120 Hz, with a rated life of 5000 hours at 105 °C and rated voltage. The case is aluminum with a stainless steel sleeve, and the part complies with the manufacturer's specified vibration and thermal performance criteria.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 210µF 200V
210µF 200V Aluminum Electrolytic Capacitors FlatPack 530mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 210UF 20% 200V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS211M200AC0C | THAS211M200AC0C | 2002-THAS211M200AC0C | THAS211M200AC0C-ND | THAS211M200AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 210 microF | 210 microF | 210 microF | 210 microF | 210 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |