The ST800V360J032 is an aluminum electrolytic capacitor designed for high-energy strobe-flash applications, rated for 360 Vdc with a capacitance of 80 µF. It features snap-in terminals and has a case diameter of 25 mm and length of 35 mm. The capacitor can withstand more than 30 million full discharges, with a dissipation factor of 7% maximum at 120 Hz and 25 °C, and a maximum ESR of 1.15 © at 25 °C. Operating temperature ranges from -40 °C to +55 °C, and insulation is PVC or PET (PET for date codes after December 2019).
55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ST800V360J032 | 2002-ST800V360J032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | 55 C (131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 80 microF |