THAS101M450AC0C is a Thinpack(TM) aluminum electrolytic capacitor with a 53.8 mm length, rated for 450 Vdc and 100 µF capacitance with ±20% tolerance, offering a maximum ESR of 1.45 Ω at 25 °C and a ripple current of 0.70 A at 85 °C. It is 9.2 mm thick, operates from -40 °C to 105 °C, and has a 5000 hour life at 105 °C. The case is aluminum with a stainless steel sleeve, and terminals are 20 AWG tinned copper wire. It is designed for low-profile applications requiring high energy density, with an impedance ratio ≤3 at -40 °C to +25 °C for voltages ≥350 Vdc.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 100µF 450V
100µF 450V Aluminum Electrolytic Capacitors FlatPack 1.45Ohm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 100UF 20% 450V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS101M450AC0C | THAS101M450AC0C | 2002-THAS101M450AC0C | THAS101M450AC0C-ND | THAS101M450AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ? to 105 C (? to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |