The THAS352M035AB0C is a thinpack aluminum electrolytic capacitor with a rated voltage of 35 Vdc, capacitance of 3500 µF, and a case size of 45.9 mm in length. It measures 9.2 mm in thickness and features two 20 AWG tin-plated copper leads. The capacitor supports a temperature range of -55 °C to +105 °C and is rated for a 5000-hour life at 105 °C. Its maximum ESR at 25 °C is 0.08 Ω, with a ripple current capability of 2.60 A at 120 Hz and 2.86 A at 20 kHz under 85 °C ambient conditions. The part complies with the THAS series specifications, including a capacitance tolerance of ±20% and a maximum leakage current of 0.002 CV µA at 25 °C after 5 minutes at rated voltage.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 3500µF 35V
3500µF 35V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 3500UF 20% 35V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS352M035AB0C | 2002-THAS352M035AB0C | THAS352M035AB0C-ND | THAS352M035AB0C | THAS352M035AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3500 microF | 3500 microF | 3500 microF | 3500 microF | 3500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |