Z93S4824PN is a film capacitor for HID and sign ballast lighting applications, constructed with film/foil technology in an oval metal case with a height of 3.88 inches (98.6 mm) and a base size of C. It is rated for 480 VAC at a 90°C case temperature and offers a capacitance of 24 µF with a tolerance of ±3%. The capacitor is designed for operation up to 105°C and complies with EIA-456-A standards and UL-810 fault current protection. It features 18 AWG wire lead termination, is RoHS compliant, and is approved for use in wet or dry environments.
24µF Film Capacitor 480V Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Film Capacitors for High Intensity Discharge (HID) and Sign Ballast Lighting
CORNELL DUBILIER Components Z93S4824PN
CAP FILM 24UF 3% 480VAC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | Z93S4824PN | 338-Z93S4824PN-ND | Z93S4824PN | 2002-Z93S4824PN | Z93S4824PN | |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Oil Filled Capacitor | Film Capacitors | Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrostatic Capacitors | Paper | Oil | ||||
| Capacitance Range | 24 microF | 24 microF | 24 microF |