The THAS131M350AC0C is a thinpack aluminum electrolytic capacitor with a 53.8 mm case length, rated for 350 Vdc and 130 µF, featuring a ±20% capacitance tolerance and a maximum ESR of 1.45 Ω at 25 °C. It has a ripple current rating of 0.70 A at 120 Hz and 1.19 A at 20 kHz at 85 °C ambient temperature. The capacitor is 9.2 mm thick and uses a bare can mounting style with two 20 AWG copper wire terminals. It is rated for a 5000-hour operational life at 105 °C and operates within a temperature range of -55 °C to +105 °C for voltages ≤300 Vdc, and -40 °C to +105 °C for voltages ≥350 Vdc. The case is aluminum with a stainless steel sleeve.
130µF 350V Aluminum Electrolytic Capacitors FlatPack 1.45Ohm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 130µF 350V
CAP ALUM 130UF 20% 350V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS131M350AC0C | THAS131M350AC0C-ND | THAS131M350AC0C | 2002-THAS131M350AC0C | THAS131M350AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF | 130 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |