The Z26S3770M50N is a film capacitor for UPS applications, constructed with metalized polypropylene film in an oval oil-filled aluminum case. It is rated for 370 VAC at 70°C case temperature with a capacitance of 70 µF, a tolerance of ±6%, and a duty life of 60,000 hours at 70°C. The case has a base size of 2.5-inch round and a height of 4.33 inches. It operates within a temperature range of -40°C to +70°C, is RoHS compliant, UL and cUL approved, and features a proprietary pressure-sensitive interrupter system for fault current protection. The part is maintenance-free and non-toxic.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Metallized Polypropylene Film
70µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CAP FILM 70UF -1% +5% 370VAC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | Z26S3770M50N | Z26S3770M50N | 2002-Z26S3770M50N | 338-Z26S3770M50N-ND | Z26S3770M50N |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 70 microF | 70 microF | 70 microF |