The THA742M030AD0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile, rated for 30 Vdc and 7400 µF, in case size AD with a 66.5 mm length. It has a maximum ESR of 0.05 Ω at 25 °C and a ripple current capability of 3.30 A at 120 Hz and 3.63 A at 20 kHz at 65 °C ambient. The capacitor operates from -55 °C to +85 °C for voltages up to 300 Vdc, and has a 5000 hour life rating at 85 °C. It uses bare-can mounting with two leads and complies with vibration testing at 10g across 10 to 2000 Hz. Capacitance tolerance is ±20%.
7400µF 30V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1157733-THA742M030AD
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: THA
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 60
Capacitance: 7400 µF
Tolerance: ±20%
Voltage - Rated: 30 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 50mOhm @ 120Hz
Lifetime @ Temp.: 5000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: FlatPack
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 2.618" L x 0.953" W (66.50mm x 24.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0085
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.3 A @ 120 Hz
Ripple Current @ High Frequency: 3.63 A @ 20 kHz
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 7400µF 30V
CAP ALUM 7400UF 20% 30V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | Win Source Electronics | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA742M030AD0C | THA742M030AD0C-ND | THA742M030AD0C | 1157733-THA742M030AD0C | 2002-THA742M030AD0C | THA742M030AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 7400 microF | 7400 microF | 7400 microF | 7400 microF | 7400 microF | 7400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |