The THAS431M100AB0C is a thinpack aluminum electrolytic capacitor rated at 100 Vdc and 430 µF, with a bare can mounting in a 45.9 mm case. It is 9.2 mm thick, operates from -55 °C to +105 °C, and has a 5000-hour life at 105 °C. Its maximum ESR is 0.21 Ω at 25 °C, with a ripple current of 1.40 A at 120 Hz and 1.82 A at 20 kHz at 85 °C ambient. Terminals are 20 AWG tin-plated copper wire.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 430µF 100V
430µF 100V Aluminum Electrolytic Capacitors FlatPack 210mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 430UF 20% 100V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS431M100AB0C | THAS431M100AB0C | 2002-THAS431M100AB0C | THAS431M100AB0C-ND | THAS431M100AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 430 microF | 430 microF | 430 microF | 430 microF | 430 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |