The THAS183M010AD0C is a 9.2 mm thin Aluminum Electrolytic Capacitor in the ThinpackTM series, rated for 10 Vdc with a capacitance of 18,000 µF and a case length of 66.5 mm. It features a ±20% capacitance tolerance, a 5000 hour life at 105 °C, and a maximum ESR of 0.04 Ω at 120 Hz. The capacitor supports a maximum ripple current of 3.85 A at 20 kHz and operates within a temperature range of -55 °C to +105 °C. It uses bare can mounting with 20 AWG tin-plated copper leads and has a maximum thickness increase of 0.5 mm. The part achieves up to 0.9 J/cc energy density and meets thermal performance specifications under both air-cooled and heatsink-cooled conditions.
18000µF 10V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 18000µF 10V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 18000UF 20% 10V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS183M010AD0C | THAS183M010AD0C-ND | 2002-THAS183M010AD0C | THAS183M010AD0C | THAS183M010AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF | 18000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |