Cornell Dubilier Aluminum Electrolytic Capacitors THAS900M300AA1C

Description
90µF 300V Aluminum Electrolytic Capacitors FlatPack 900mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
90µF 300V Aluminum Electrolytic Capacitors FlatPack 900mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - THAS900M300AA1C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
THAS900M300AA1C-ND
Aluminum Electrolytic Capacitors THAS900M300AA1C-ND
90µF 300V Aluminum Electrolytic Capacitors FlatPack 900mOhm @ 120Hz 5000 Hrs @ 105°C

90µF 300V Aluminum Electrolytic Capacitors FlatPack 900mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - THAS900M300AA1C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
THAS900M300AA1C
Aluminum Electrolytic Capacitor THAS900M300AA1C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-THAS900M300AA1C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-THAS900M300AA1C
Aluminum Electrolytic Capacitors 2002-THAS900M300AA1C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 90µF 300V

Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 90µF 300V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - THAS900M300AA1C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
THAS900M300AA1C
Capacitors - Aluminum Electrolytic Capacitors THAS900M300AA1C
CAP ALUM 90UF 20% 300V FLATPACK

CAP ALUM 90UF 20% 300V FLATPACK

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number THAS900M300AA1C-ND THAS900M300AA1C 2002-THAS900M300AA1C THAS900M300AA1C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details