THAS322M050AD0C is a thinpack aluminum electrolytic capacitor with a rated voltage of 50 Vdc, capacitance of 3200 µF, and a case size of 66.5 mm length. It has a maximum ESR of 0.04 Ω at 120 Hz and a ripple current rating of 2.90 A at 85 °C. The component is 9.2 mm thick, operates from -55 °C to +105 °C, and is rated for 5000 hours at 105 °C. Terminals are 20 AWG copper wire with tin electroplating. The case is aluminum with a stainless steel sleeve and has no insulation.
3200µF 50V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 3200µF 50V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 3200UF 20% 50V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS322M050AD0C | 338-4446-ND | 2002-THAS322M050AD0C | THAS322M050AD0C | THAS322M050AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3200 microF | 3200 microF | 3200 microF | 3200 microF | 3200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |