The THAS412M030AB0C is a thinpack aluminum electrolytic capacitor with a 9.2 mm profile, rated for 30 Vdc and 4100 µF, housed in a 45.9 mm case length with bare can mounting. It operates from -40 °C to 105 °C, has a capacitance tolerance of ±20%, and supports a maximum ripple current of 2.60 A at 120 Hz and 2.86 A at 20 kHz at 85 °C ambient. It is rated for 5000 hours of life at 105 °C and meets a maximum ESR of 0.08 Ω at 25 °C. The capacitor features a stainless steel sleeve and 20 AWG tinned copper leads.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
4100µF 30V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 4100µF 30V
CAP ALUM 4100UF 20% 30V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS412M030AB0C | THAS412M030AB0C | THAS412M030AB0C-ND | 2002-THAS412M030AB0C | THAS412M030AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4100 microF | 4100 microF | 4100 microF | 4100 microF | 4100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |