The THA852M010AA0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile, rated for 10 Vdc and 8500 µF, designed for high energy density in low-profile circuits. It has a case length of 36.4 mm, uses a bare can mounting style, and features a 120 Hz ripple current rating of 1.90 A at 65 °C ambient temperature. The capacitor operates within a temperature range of -55 °C to +85 °C and meets a 5000-hour life specification at 85 °C. Its maximum ESR at 25 °C is 0.12 Ω, with a capacitance tolerance of ±20%.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 8500µF 10V
8500µF 10V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 85°C
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA852M010AA0C | THA852M010AA0C | 2002-THA852M010AA0C | THA852M010AA0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 8500 microF | 8500 microF | 8500 microF | 8500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |