The THAS900M300AA0C is a thinpack aluminum electrolytic capacitor with a 9.2 mm thickness, designed for high energy density in low-profile circuits. It operates at 300 Vdc with a capacitance of 90 µF and a tolerance of ±20%. The part features a 36.4 mm length and bare can mounting, with two 20 AWG copper wire terminals. It provides a ripple current rating of 0.60 A at 120 Hz and 1.02 A at 20 kHz at 85 °C ambient temperature, and is rated for 5000 hours of life at 105 °C. The operating temperature range is -55 °C to +105 °C for voltages up to 300 Vdc.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 90µF 300V
90µF 300V Aluminum Electrolytic Capacitors FlatPack 900mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 90UF 20% 300V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS900M300AA0C | 2002-THAS900M300AA0C | THAS900M300AA0C-ND | THAS900M300AA0C | THAS900M300AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 90 microF | 90 microF | 90 microF | 90 microF | 90 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |