Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 8600µF 20V
8600µF 20V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 8600UF 20% 20V FLATPACK
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-THA862M020AC1C | THA862M020AC1C-ND | THA862M020AC1C | THA862M020AC1C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8600 microF | 8600 microF | 8600 microF | 8600 microF |
| WVDC | 20 volts | 20 volts | 20 volts | |
| Packing Method | Carton | Bulk | Bulk; Bulk |