The THAS311M100AA0C is a thinpack aluminum electrolytic capacitor with a 9.2 mm profile, designed for high energy density in low-profile circuits. It has a rated voltage of 100 Vdc and a capacitance of 310 µF, with a tolerance of ±20%. The part features two 20 AWG tin-plated copper leads and a bare can mounting style. It operates from -55 °C to +105 °C and has a 5000-hour life rating at 105 °C. The case measures 36.4 mm in length and weighs 19 g. Maximum ESR at 25 °C is 0.29 Ω, and rated ripple current at 120 Hz is 1.10 A at 85 °C ambient. The capacitor complies with the 5000-hour DC life test at rated voltage and 105 °C for production from 2020 onward.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 310µF 100V
310µF 100V Aluminum Electrolytic Capacitors FlatPack 290mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 310UF 20% 100V FLATPACK
Aluminum Electrolytic Capacitors - Radial Leaded 310uF 20% 100V Aluminum Capacitor
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS311M100AA0C | THAS311M100AA0C | 2002-THAS311M100AA0C | THAS311M100AA0C-ND | THAS311M100AA0C | THAS311M100AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 310 microF | 310 microF | 310 microF | 310 microF | 310 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |