The THAS482M040AD0C is a Thinpack aluminum electrolytic capacitor with a rated voltage of 40 Vdc, capacitance of 4800 µF, and a case size of 66.5 mm length. It measures 9.2 mm in thickness and uses bare can mounting with 20 AWG tin-plated copper wire leads. The capacitor has a maximum ESR of 0.04 Ω at 120 Hz, and a ripple current rating of 3.10 A at 85 °C. It operates from -55 °C to +105 °C with a 5000 hour life at 105 °C and a capacitance tolerance of ±20%. The case is aluminum with a stainless steel sleeve and the part is designed for high energy density in low-profile applications.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 4800µF 40V
4800µF 40V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 4800UF 20% 40V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS482M040AD0C | 2002-THAS482M040AD0C | THAS482M040AD0C-ND | THAS482M040AD0C | THAS482M040AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4800 microF | 4800 microF | 4800 microF | 4800 microF | 4800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |