The WMC4S1K-F is an axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards. It has a capacitance of 0.010 µF with a rated voltage of 400 Vdc, a body diameter of 0.250 inches (6.3 mm), a length of 0.656 inches (16.7 mm), and tinned copper-clad steel leads with a diameter of 0.020 inches (0.5 mm). The capacitor operates within a temperature range of -55 °C to 125 °C, with full voltage rating up to 85 °C and linear derating to 50% at 125 °C. It has a capacitance tolerance of ±10% at 1 kHz/25 °C, a dissipation factor of 0.75% maximum, and an insulation resistance of 100,000 MΩ minimum. The device is non-inductive and suited for high pulse applications with a dV/dt rating of 30,700 V/µs. It is available on tape and reel.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | WMC4S1K-F |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |