The THAS112M075AC0C is a thinpack aluminum electrolytic capacitor with a 9.2 mm profile, rated for 75 Vdc and 1100 µF, designed for high energy density in low-profile circuits. It has a 53.8 mm case length with bare can mounting and two 20 AWG tin-plated copper leads. Operating from -55 °C to +105 °C, it offers a 5000-hour life at 105 °C. Maximum ESR is 0.17 Ω at 25 °C and 120 Hz. Ripple current is 1.60 A at 120 Hz and 2.08 A at 20 kHz under 85 °C ambient. Surge voltage is 90 Vdc at 25 °C. Capacitance tolerance is ±20%. The case is aluminum with a stainless steel sleeve. Vibration resistance is qualified for 10g from 10 Hz to 2000 Hz across three axes.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 1100µF 75V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1100µF 75V Aluminum Electrolytic Capacitors FlatPack 170mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 1100UF 20% 75V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS112M075AC0C | 2002-THAS112M075AC0C | THAS112M075AC0C | THAS112M075AC0C-ND | THAS112M075AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1100 microF | 1100 microF | 1100 microF | 1100 microF | 1100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |