Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 580µF 100V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
580µF 100V Aluminum Electrolytic Capacitors FlatPack 290mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 580UF 20% 100V FLATPACK
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-THA581M100AA1C | THA581M100AA1C | THA581M100AA1C-ND | THA581M100AA1C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 580 microF | 580 microF | 580 microF | 580 microF |
| WVDC | 100 volts | 100 volts | 100 volts | |
| Packing Method | Carton | Bulk | Bulk; Bulk |