The THA442M035AC0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile, rated for 35 Vdc and 4400 µF, with a ±20% capacitance tolerance. It has a maximum ESR of 0.17 Ω at 25 °C and a ripple current rating of 2.80 A at 120 Hz and 3.08 A at 20 kHz under 65 °C ambient conditions. The part is 53.8 mm long and uses a bare can mounting style. It operates from -55 °C to +85 °C for voltages up to 300 Vdc, with a rated life of 5000 hours at 85 °C. The capacitor meets vibration standards of 10g and is suitable for high-energy-density applications requiring low profile. Vibration capability depends on mounting restraint.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 4400µF 35V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
4400µF 35V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 4400UF 20% 35V FLATPACK
Aluminum Electrolytic Capacitors - Radial Leaded 4400uF 20% 35V Aluminum Capacitor
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA442M035AC0C | 2002-THA442M035AC0C | THA442M035AC0C | THA442M035AC0C-ND | THA442M035AC0C | THA442M035AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4400 microF | 4400 microF | 4400 microF | 4400 microF | 4400 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |