The THA572M030AC0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile, rated for 30 Vdc and 5700 µF, in case size AC measuring 53.8 mm in length. It has a maximum ESR of 0.07 Ω at 25 °C and a ripple current capability of 2.80 A at 120 Hz and 3.08 A at 20 kHz under 65 °C ambient conditions. The capacitor operates from -55 °C to +85 °C for voltages up to 300 Vdc, with a 5000 hour life rating at 85 °C and ±20% capacitance tolerance. Terminals are 20 AWG tin-plated copper wires, and the case is aluminum with a bare can mounting style. It supports a 36 Vdc surge voltage at 25 °C and complies with 10g vibration and 80,000-foot altitude specifications.
5700µF 30V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 5700µF 30V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 5700UF 20% 30V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA572M030AC0C | THA572M030AC0C-ND | 2002-THA572M030AC0C | THA572M030AC0C | THA572M030AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5700 microF | 5700 microF | 5700 microF | 5700 microF | 5700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |