The THA600M450AA0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile, designed for high energy density in low-profile applications. It operates at a rated voltage of 450 Vdc with a capacitance of 60 µF and a capacitance tolerance of ±20%. The part has a case length of 36.4 mm and a bare can mounting style with two leads. It is rated for a 5000-hour life at 85 °C, with a temperature range of -55 °C to +85 °C. ESR at 25 °C is 2.45 Ω, and the ripple current capability at 120 Hz is 0.40 A under 65 °C ambient conditions. The capacitor meets a vibration requirement of 10g and is suitable for operation up to 80,000 feet altitude. Its maximum core temperature is capped at 85 °C under rated conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
60µF 450V Aluminum Electrolytic Capacitors FlatPack 2.45Ohm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 60µF 450V
CAP ALUM 60UF 20% 450V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA600M450AA0C | THA600M450AA0C | THA600M450AA0C-ND | 2002-THA600M450AA0C | THA600M450AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 60 microF | 60 microF | 60 microF | 60 microF | 60 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |