The THAS401M150AC0C is a thinpack aluminum electrolytic capacitor with a 9.2 mm profile, rated for 150 Vdc and 400 µF capacitance, with a ±20% tolerance. It has a maximum ESR of 0.47 Ω at 25 °C and a ripple current rating of 1.00 A at 85 °C. The case dimensions are 53.8 mm in length, and it is a bare can (0 = bare can) with two leads (C = two leads). The part operates from -55 °C to +105 °C, has a 5000-hour life rating at 105 °C, and supports a maximum DC voltage of 150 Vdc. It meets the thermal and mechanical specifications defined for the THAS series, including vibration tolerance of 10g and insulation via a bare aluminum can with a stainless steel sleeve.
400µF 150V Aluminum Electrolytic Capacitors FlatPack 470mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 400µF 150V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 400UF 20% 150V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS401M150AC0C | THAS401M150AC0C-ND | 2002-THAS401M150AC0C | THAS401M150AC0C | THAS401M150AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 400 microF | 400 microF | 400 microF | 400 microF | 400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |