The THAS171M200AB0C is a Thinpack™ aluminum electrolytic capacitor rated for 200 Vdc with a capacitance of 170 µF, ±20% tolerance, in a 45.9 mm case length. It has a maximum ESR of 0.65 Ω at 120 Hz and 0.33 Ω at 20 kHz, with a ripple current rating of 0.80 A at 85 °C. The capacitor is 9.2 mm thin, operates from -55 °C to 105 °C, and has a 5000-hour life at 105 °C. Its terminals are 20 AWG tin-plated copper wires, and the case is aluminum with a stainless steel sleeve.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 170µF 200V
170µF 200V Aluminum Electrolytic Capacitors FlatPack 650mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 170UF 20% 200V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS171M200AB0C | THAS171M200AB0C | 2002-THAS171M200AB0C | THAS171M200AB0C-ND | THAS171M200AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 170 microF | 170 microF | 170 microF | 170 microF | 170 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |