Cornell Dubilier Aluminum Electrolytic ULP203M6R3DBF1A0

Description
For New Design: No Capacitance: 20,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
Request a Quote
Description
For New Design: No Capacitance: 20,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULP203M6R3DBF1A0 is a 2 and 3 mm ultra low profile aluminum electrolytic capacitor rated for 6.3 Vdc and 20,000 μF, with a 3 mm profile and dimensions of 42 mm × 62 mm. It operates from −40 °C to 85 °C at full voltage, withstands a 120% surge voltage, and maintains ≤80 mΩ ESR at 25 °C. The capacitor has a 3000-hour life at 85 °C without voltage derating, compliance with MIL-STD-202 and IEC 60068-2-6 vibration standards, and a capacitance tolerance of ±20% at 120 Hz and 25 °C. Terminals are flexible printed circuit compatible with a Molex 0522712079 or equivalent connector. The case material is Cu/Ni/Zn (nickel-silver).

Datasheet Summary
Powered by GS/AI

The ULP203M6R3DBF1A0 is a 2 and 3 mm ultra low profile aluminum electrolytic capacitor rated for 6.3 Vdc and 20,000 μF, with a 3 mm profile and dimensions of 42 mm × 62 mm. It operates from −40 °C to 85 °C at full voltage, withstands a 120% surge voltage, and maintains ≤80 mΩ ESR at 25 °C. The capacitor has a 3000-hour life at 85 °C without voltage derating, compliance with MIL-STD-202 and IEC 60068-2-6 vibration standards, and a capacitance tolerance of ±20% at 120 Hz and 25 °C. Terminals are flexible printed circuit compatible with a Molex 0522712079 or equivalent connector. The case material is Cu/Ni/Zn (nickel-silver).

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - ULP203M6R3DBF1A0 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
ULP203M6R3DBF1A0
Aluminum Electrolytic ULP203M6R3DBF1A0
For New Design: No Capacitance: 20,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
  • For New Design: No
  • Capacitance: 20,000 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: —
  • ESR: —
  • Length: 62mm
  • Width: 42mm
  • Thickness: 3mm
  • Lead Spacing: —
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - ULP203M6R3DBF1A0-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ULP203M6R3DBF1A0-ND
Aluminum Electrolytic Capacitors ULP203M6R3DBF1A0-ND
20000µF 6.3V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 3000 Hrs @ 85°C

20000µF 6.3V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - ULP203M6R3DBF1A0 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
ULP203M6R3DBF1A0
Aluminum Electrolytic Capacitor ULP203M6R3DBF1A0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number ULP203M6R3DBF1A0 ULP203M6R3DBF1A0-ND ULP203M6R3DBF1A0
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 20000 microF 20000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C123U075EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details