THAS372M040AC0C is a thinpack aluminum electrolytic capacitor with a 53.8 mm case length, rated at 40 Vdc and 3700 µF, with a capacitance tolerance of ±20%. It measures 9.2 mm in thickness and features two 20 AWG tin-plated copper leads. The capacitor has a maximum ESR of 0.07 Ω at 120 Hz and a ripple current rating of 2.50 A at 85 °C. It is rated for a 5000-hour operational life at 105 °C and operates within a temperature range of -55 °C to +105 °C for voltages up to 300 Vdc. The case is aluminum with a stainless steel sleeve, and the part is designed for surface mounting without insulation.
3700µF 40V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 3700µF 40V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 3700UF 20% 40V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS372M040AC0C | THAS372M040AC0C-ND | 2002-THAS372M040AC0C | THAS372M040AC0C | THAS372M040AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3700 microF | 3700 microF | 3700 microF | 3700 microF | 3700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |