CAP LITH HYB 165F 0/20% 48V CHAS
CAPACITOR 165F 0%/20% 48V CHAS
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SM0165-048-ATH | SM0165-048-ATH |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Multilayer | Single-Layer |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 1.65E8 microF | 1.65E8 microF |
| Mounting Style | Chassis Mount | Bolt-on; Module |